Vishay Intertechnology, Inc. Diode Arrays VB20202G-M3/8W

Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VB20202G-M3/8WCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 112-VB20202G-M3/8WDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 112-VB20202G-M3/8WTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB20202G-M3/8W
Schottky Diodes & Rectifiers VB20202G-M3/8W
Schottky Diodes & Rectifiers 20A 200V Trench Stky Rectifier

Schottky Diodes & Rectifiers 20A 200V Trench Stky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB20202G-M3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB20202G-M3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VB20202G-M3/8W
DIODE ARR SCHOT 200V 10A TO263AB

DIODE ARR SCHOT 200V 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number 112-VB20202G-M3/8WCT-ND VB20202G-M3/8W VB20202G-M3/8W
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers