DIODE 10 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB20200G-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20200G-E3/8W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 938543-VB20200G-E3/8
Series: TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: VB20200
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VB20200G-E3/8WGICT, VB20200G-E3/8WGITR, VB20200G-E3/8W-ND, VB20200G-E3/8WGIDKR
DIODE ARR SCHOT 200V 10A TO263AB
Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual 110 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 280-VB20200G-E3/8W | VB20200G-E3/8WGICT-ND | 938543-VB20200G-E3/8W | VB20200G-E3/8W | VB20200G-E3/8W |
| Product Name | 10 A 200 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VB20200G-E3/8W | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263AB (D2PAK) | D2PAK | D2PAK; D2PAK (TO-263AB) |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |