Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279086-VB20120C-E3/
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10A
Current - Reverse Leakage at Vr: 700μA at 120V
Diode Array 1 Pair Common Cathode Schottky 120V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE 10 A, 120 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB20120C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20120C-E3/8W can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20 Amp 120 Volt Dual TrenchMOS
DIODE ARR SCHOT 120V 10A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1279086-VB20120C-E3/8W | VB20120C-E3/8W-ND | 280-VB20120C-E3/8W | VB20120C-E3/8W | VB20120C-E3/8W |
| Product Name | Diodes, Rectifiers - Arrays - VB20120C-E3/8W | Diode Arrays | 10 A 120 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.9000 volts | 0.9000 volts | |||
| VR | 120 volts | ||||
| IR | 0.7000 mA | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |