Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays VB20120C-E3/4W

Description
Win Source Part Number: 1383832-VB20120C-E3/ 4W Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A Current - Reverse Leakage @ Vr: 700 µA @ 120 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D²PAK) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay Base Product Number: VB20120 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383832-VB20120C-E3/ 4W Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A Current - Reverse Leakage @ Vr: 700 µA @ 120 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D²PAK) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay Base Product Number: VB20120 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1383832-VB20120C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1383832-VB20120C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1383832-VB20120C-E3/4W
Win Source Part Number: 1383832-VB20120C-E3/ 4W Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A Current - Reverse Leakage @ Vr: 700 µA @ 120 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D²PAK) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay Base Product Number: VB20120 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383832-VB20120C-E3/4W
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A
Current - Reverse Leakage @ Vr: 700 µA @ 120 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: VB20120
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Schottky 120V Diode and Rectifier - 280-VB20120C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V Diode and Rectifier
280-VB20120C-E3/4W
Schottky 120V Diode and Rectifier 280-VB20120C-E3/4W
DIODE ARRAY SCHOTTKY 120V TO263 Product overview: VB20120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20120C-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 120V TO263 Product overview: VB20120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20120C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VB20120C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VB20120C-E3/4W-ND
Diode Arrays VB20120C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 120V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 120V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB20120C-E3/4W
Schottky Diodes & Rectifiers VB20120C-E3/4W
Schottky Diodes & Rectifiers 20 Amp 120 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 20 Amp 120 Volt Dual TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB20120C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB20120C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VB20120C-E3/4W
DIODE ARR SCHOT 120V 10A TO263AB

DIODE ARR SCHOT 120V 10A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 1383832-VB20120C-E3/4W 280-VB20120C-E3/4W VB20120C-E3/4W-ND VB20120C-E3/4W VB20120C-E3/4W
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Schottky 120V Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
VF 0.9000 volts 0.9000 volts
VR 120 volts
IR 0.7000 mA
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
High-speed switching double diode - BAV70,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers