Vishay Intertechnology, Inc. Single Diodes VB20100SG-E3/4W

Description
Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VB20100SG-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VB20100SG-E3/4W-ND
Single Diodes VB20100SG-E3/4W-ND
Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1380256-VB20100SG-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1380256-VB20100SG-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1380256-VB20100SG-E3/4W
Win Source Part Number: 1380256-VB20100SG-E3 /4W Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D²PAK) Base Product Number: VB20100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 20 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 350 µA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C

Win Source Part Number: 1380256-VB20100SG-E3/4W
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
Base Product Number: VB20100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 20 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 350 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C

Buy Now Datasheet
Schottky 100V 20A Diode and Rectifier - 280-VB20100SG-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 20A Diode and Rectifier
280-VB20100SG-E3/4W
Schottky 100V 20A Diode and Rectifier 280-VB20100SG-E3/4W
DIODE SCHOTTKY 100V 20A TO263AB Product overview: VB20100SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20100SG-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 20A TO263AB Product overview: VB20100SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20100SG-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB20100SG-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB20100SG-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VB20100SG-E3/4W
DIODE SCHOTTKY 100V 20A TO263AB

DIODE SCHOTTKY 100V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number VB20100SG-E3/4W-ND 1380256-VB20100SG-E3/4W 280-VB20100SG-E3/4W VB20100SG-E3/4W
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 100V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data