Win Source Part Number: 1383831-VB20100S-M3/
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.12 V @ 20 A
Current - Reverse Leakage @ Vr: 300 µA @ 120 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: VB20100
Moisture Sensitivity Level (MSL): 1 (Unlimited)
20A,100V,TRENCH SKY RECT. Product overview: VB20100S-M3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VB20100S-M3/8W can be used for catalog matching and distributor lookup.
Diode Schottky 120V 20A Surface Mount TO-263AB (D²PAK)
Schottky Diodes & Rectifiers 20A,100V,TRENCH SKY RECT.
DIODE SCHOTTKY 120V 20A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1383831-VB20100S-M3/8W | 2085-VB20100S-M3/8W | VB20100S-M3/8W-ND | VB20100S-M3/8W | VB20100S-M3/8W |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 20A 100V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3 | |||
| VF | 1.12 volts | 1.12 volts | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |