Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325211-VB20100S-E3/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 20 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: TO-263AB (D2PAK)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VB20100S-E3/4WGI,VB2
Base Product Number: VB20100
RoHS Status: ROHS3 Compliant
Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 100V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, 3 PIN Product overview: VB20100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20100S-E3/4W can be used for catalog matching and distributor lookup.
Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)
Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS
DIODE SCHOTTKY 100V 20A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1325211-VB20100S-E3/4W | 280-VB20100S-E3/4W | 112-VB20100S-E3/4W-ND | VB20100S-E3/4W | VB20100S-E3/4W |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 20A 100V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Rail/Tube | D2PAK; D2PAK (TO-263AB) | ||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 volts | 0.9000 volts |