DIODE SCHOTTKY 20A 100V TO-263AB Product overview: VB20100C-M3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VB20100C-M3/8W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Win Source Part Number: 1383829-VB20100C-M3/
Category: Discrete Semiconductor Products>Diodes>Rect
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 10 A
Current - Reverse Leakage @ Vr: 800 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: VB20100
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE ARR SCHOT 100V 10A TO263AB
Schottky Diodes & Rectifiers 20A,100V,TRENCH SKY RECT.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 2085-VB20100C-M3/8W | VB20100C-M3/8W-ND | 1383829-VB20100C-M3/8W | VB20100C-M3/8W | VB20100C-M3/8W |
| Product Name | Schottky 20A 100V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps | ||||
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |