Vishay Intertechnology, Inc. Schottky 10A 100V Diode and Rectifier VB20100C-M3/4W

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3/2 Product overview: VB20100C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VB20100C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3/2 Product overview: VB20100C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VB20100C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10A 100V Diode and Rectifier - 2085-VB20100C-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 100V Diode and Rectifier
2085-VB20100C-M3/4W
Schottky 10A 100V Diode and Rectifier 2085-VB20100C-M3/4W
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3/2 Product overview: VB20100C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VB20100C-M3/4W can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3/2 Product overview: VB20100C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VB20100C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VB20100C-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VB20100C-M3/4W-ND
Diode Arrays VB20100C-M3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1380255-VB20100C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1380255-VB20100C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1380255-VB20100C-M3/4W
Win Source Part Number: 1380255-VB20100C-M3/ 4W Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: TMBS® Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D²PAK) Base Product Number: VB20100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 790 mV @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 800 µA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A

Win Source Part Number: 1380255-VB20100C-M3/4W
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: TMBS®
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
Base Product Number: VB20100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 800 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB20100C-M3/4W
Schottky Diodes & Rectifiers VB20100C-M3/4W
Schottky Diodes & Rectifiers 20A,100V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 20A,100V,TRENCH SKY RECT.

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VB20100C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB20100C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VB20100C-M3/4W
DIODE ARR SCHOT 100V 10A TO263AB

DIODE ARR SCHOT 100V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 2085-VB20100C-M3/4W VB20100C-M3/4W-ND 1380255-VB20100C-M3/4W VB20100C-M3/4W VB20100C-M3/4W
Product Name Schottky 10A 100V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
IO 10 amps
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data