Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 10A 170V Dual High Volt TrenchMOS
DIODE ARR SCHOTT 170V 5A TO263AB
SCHOTTKY RECTIFIER, COMMON CATHODE, 10A, 170V, TO-263AB, FULL REEL; Repetitive Peak Reverse Voltage:170V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | VB10170C-E3/8WGITR-ND | VB10170C-E3/8W | VB10170C-E3/8W | 46W3189 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common Cathode, 10A, 170V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | |||
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB | ||
| Life Cycle Stage | Active | |||
| VF | 1.03 volts |