Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279082-VB10150S-E3/
Series: TMBS
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 150μA @ 150V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VB10150S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): 8TQ150S-T4; 8TQ150S; MBRB10150-TP;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 150V 10A TO263AB
Diode Schottky 150V 10A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 150V 10A TO263AB
DIODE 10 A, 150 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB10150S-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB10150S-E3/8W can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10 Amp 150 Volt Single TrenchMOS
DIODE SCHOTTKY 150V 10A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1279082-VB10150S-E3/8W | 112-VB10150S-E3/8WDKR-ND | 280-VB10150S-E3/8W | VB10150S-E3/8W | VB10150S-E3/8W |
| Product Name | Diodes, Rectifiers - Single - VB10150S-E3/8W | Single Diodes | 10 A 150 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.2 volts | 1.2 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | Tape and Reel | D2PAK; D2PAK (TO-263AB) |