Vishay Intertechnology, Inc. Schottky 150V 10A Diode and Rectifier VB10150S-E3/4W

Description
DIODE SCHOTTKY 150V 10A TO263AB Product overview: VB10150S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB10150S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 10A TO263AB Product overview: VB10150S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB10150S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 10A Diode and Rectifier - 280-VB10150S-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 10A Diode and Rectifier
280-VB10150S-E3/4W
Schottky 150V 10A Diode and Rectifier 280-VB10150S-E3/4W
DIODE SCHOTTKY 150V 10A TO263AB Product overview: VB10150S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB10150S-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 10A TO263AB Product overview: VB10150S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB10150S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VB10150S-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VB10150S-E3/4W-ND
Single Diodes VB10150S-E3/4W-ND
Diode Schottky 150V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 150V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VB10150S-E3/4W - 799009-VB10150S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VB10150S-E3/4W
799009-VB10150S-E3/4W
Diodes, Rectifiers - Single - VB10150S-E3/4W 799009-VB10150S-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799009-VB10150S-E3/4 W Series: TMBS Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 150μA @ 150V Operating Temperature - Junction: -55°C ~ 150°C Family Name: VB10150S Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): 8TQ150S; 8TQ150S-T4; MBRB10150-TP; MBRB10150-TP-HF; Introduction Date: July 29, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799009-VB10150S-E3/4W
Series: TMBS
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 150μA @ 150V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VB10150S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): 8TQ150S; 8TQ150S-T4; MBRB10150-TP; MBRB10150-TP-HF;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB10150S-E3/4W
Schottky Diodes & Rectifiers VB10150S-E3/4W
Schottky Diodes & Rectifiers 10 Amp 150 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 10 Amp 150 Volt Single TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB10150S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB10150S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VB10150S-E3/4W
DIODE SCHOTTKY 150V 10A TO263AB

DIODE SCHOTTKY 150V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-VB10150S-E3/4W VB10150S-E3/4W-ND 799009-VB10150S-E3/4W VB10150S-E3/4W VB10150S-E3/4W
Product Name Schottky 150V 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VB10150S-E3/4W Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube D2PAK; D2PAK (TO-263AB) D2PAK
Unlock Full Specs
to access all available technical data