Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 150V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VB10150C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB10150C-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802681-VB10150C-E3/4
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Supplier Device Package: TO-263AB
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.41V at 5A
Current - Reverse Leakage at Vr: 100μA at 150V
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 150V 5A TO263AB
Schottky Diodes & Rectifiers 10 Amp 150 Volt Dual TrenchMOS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 280-VB10150C-E3/4W | 802681-VB10150C-E3/4W | VB10150C-E3/4WGI-ND | VB10150C-E3/4W | VB10150C-E3/4W |
| Product Name | Schottky 5A 150V Diode and Rectifier | Diodes, Rectifiers - Arrays - VB10150C-E3/4W | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | D2PAK; D2PAK (TO-263AB) | |
| RoHS Compliant | RoHS | ||||
| IO | 5 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Schottky; Schottky |