Vishay Intertechnology, Inc. Single Diodes V9N3M63-M3/I

Description
DIODE SCHOTTKY 60V 3A DFN33A
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 3A DFN33A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-V9N3M63-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 3A DFN33A

DIODE SCHOTTKY 60V 3A DFN33A

Buy Now Datasheet
Single Diodes - 112-V9N3M63-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
9A, 60V DFN33A TMBS RECT

9A, 60V DFN33A TMBS RECT

Buy Now Datasheet
Single Diodes - 112-V9N3M63-M3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 3A DFN33A

DIODE SCHOTTKY 60V 3A DFN33A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-V9N3M63-M3/ITR-ND
Product Name Single Diodes
Tj -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
Schottky 35A 150V Diode and Rectifier - 280-12CGQ150 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
Tj -55 C (-67 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details