Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - V8PM12-M3/86A V8PM12-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 213830-V8PM12-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840mV @ 8A Current - Reverse Leakage @ Vr: 300μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 213830-V8PM12-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840mV @ 8A Current - Reverse Leakage @ Vr: 300μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - V8PM12-M3/86A - 213830-V8PM12-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V8PM12-M3/86A
213830-V8PM12-M3/86A
Diodes, Rectifiers - Single - V8PM12-M3/86A 213830-V8PM12-M3/86A
Manufacturer: Vishay Win Source Part Number: 213830-V8PM12-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840mV @ 8A Current - Reverse Leakage @ Vr: 300μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 213830-V8PM12-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 8A
Current - Reverse Leakage @ Vr: 300μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Single Diodes - 112-V8PM12-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V8PM12-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 120V 8A TO277A

DIODE SCHOTTKY 120V 8A TO277A

Buy Now Datasheet
Single Diodes - 112-V8PM12-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 120V 8A TO277A

DIODE SCHOTTKY 120V 8A TO277A

Buy Now Datasheet
Schottky 8A 120V 277A Diode and Rectifier - 280-V8PM12-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8A 120V 277A Diode and Rectifier
280-V8PM12-M3/86A
Schottky 8A 120V 277A Diode and Rectifier 280-V8PM12-M3/86A
DIODE SCHOTTKY 8A 120V TO-277A Product overview: V8PM12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 120V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 120V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PM12-M3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 8A 120V TO-277A Product overview: V8PM12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 120V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 120V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PM12-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8PM12-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8PM12-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V8PM12-M3/86A
DIODE SCHOTTKY 120V 8A TO277A

DIODE SCHOTTKY 120V 8A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8PM12-M3/86A
Schottky Diodes & Rectifiers V8PM12-M3/86A
Schottky Diodes & Rectifiers 8A,120V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 8A,120V,TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 213830-V8PM12-M3/86A 112-V8PM12-M3/86ATR-ND 280-V8PM12-M3/86A V8PM12-M3/86A V8PM12-M3/86A
Product Name Diodes, Rectifiers - Single - V8PM12-M3/86A Single Diodes Schottky 8A 120V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277A-3
VF 0.8400 volts 0.8400 volts
Unlock Full Specs
to access all available technical data