Diode Schottky 45V 4A Surface Mount DO-221BC (SMPA)
Diode Schottky 45V 4A Surface Mount DO-221BC (SMPA)
Diode Schottky 45V 4A Surface Mount DO-221BC (SMPA)
Schottky Diodes & Rectifiers If(AV) 8A Vrrm 45V AEC-Q101 Qualified
DIODE SCHOTTKY 45V 4A DO221BC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | V8PAL45HM3_A/IGIDKR-ND | V8PAL45HM3_A/I | V8PAL45HM3_A/I |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |