Diode Schottky 45V 4A (DC) Surface Mount DO-221BC (SMPA)
Diode Schottky 45V 4A (DC) Surface Mount DO-221BC (SMPA)
Diode Schottky 45V 4A (DC) Surface Mount DO-221BC (SMPA)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 45V V(RRM), Silicon, DO-221BC, Product overview: V8PAL45-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PAL45-M3/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325816-V8PAL45-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 14,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 8 A
Current - Reverse Leakage @ Vr: 1.85 mA @ 45 V
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: DO-221BC (SMPA)
Case / Package: DO-221BC, SMA Flat Leads Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V8PAL45-M3/IGITR,V8P
Base Product Number: V8PAL45
RoHS Status: ROHS3 Compliant
Schottky Diodes & Rectifiers 8A 45V Schottky TrenchMOS
DIODE SCHOTTKY 45V 4A DO221BC
SCHOTTKY DIODE, 45V, 8A, DO-221BC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:8A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | V8PAL45-M3/IGITR-ND | 280-V8PAL45-M3/I | 1325816-V8PAL45-M3/I | V8PAL45-M3/I | V8PAL45-M3/I | 62X5415 |
| Product Name | Single Diodes | Schottky 4A 45V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 45V, 8A, Do-221Bc; Repetitive Peak Reverse Voltage Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | Tape and Reel | SMA; DO-221BC, SMA Flat Leads Exposed Pad | DO-221BC-2 | DO-221BC | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 4 amps |