Vishay Intertechnology, Inc. Schottky 60V 8A Diode and Rectifier V8P6-M3/86A

Description
Diode Schottky 60V 8A 3-Pin(2+Tab) SMPC T/R Product overview: V8P6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P6-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 8A 3-Pin(2+Tab) SMPC T/R Product overview: V8P6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P6-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 8A Diode and Rectifier - 280-V8P6-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 8A Diode and Rectifier
280-V8P6-M3/86A
Schottky 60V 8A Diode and Rectifier 280-V8P6-M3/86A
Diode Schottky 60V 8A 3-Pin(2+Tab) SMPC T/R Product overview: V8P6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P6-M3/86A can be used for catalog matching and distributor lookup.

Diode Schottky 60V 8A 3-Pin(2+Tab) SMPC T/R Product overview: V8P6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P6-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-V8P6-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 4.2A TO277A

DIODE SCHOTTKY 60V 4.2A TO277A

Buy Now Datasheet
Single Diodes - 112-V8P6-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 4.2A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 4.2A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V8P6-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 4.2A TO277A

DIODE SCHOTTKY 60V 4.2A TO277A

Buy Now Datasheet
Diodes, Rectifiers - Single - V8P6-M3/86A - 1116898-V8P6-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V8P6-M3/86A
1116898-V8P6-M3/86A
Diodes, Rectifiers - Single - V8P6-M3/86A 1116898-V8P6-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116898-V8P6-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 4.2A Voltage - Forward (Vf) (Max) @ If: 610mV @ 8A Current - Reverse Leakage @ Vr: 600μA @ 60V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 1116898-V8P6-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 4.2A
Voltage - Forward (Vf) (Max) @ If: 610mV @ 8A
Current - Reverse Leakage @ Vr: 600μA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8P6-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8P6-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V8P6-M3/86A
DIODE SCHOTTKY 60V 4.2A TO277A

DIODE SCHOTTKY 60V 4.2A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8P6-M3/86A
Schottky Diodes & Rectifiers V8P6-M3/86A
Schottky Diodes & Rectifiers 8A, 60V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 8A, 60V,TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-V8P6-M3/86A 112-V8P6-M3/86ADKR-ND 1116898-V8P6-M3/86A V8P6-M3/86A V8P6-M3/86A
Product Name Schottky 60V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - V8P6-M3/86A Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel TO-277A (SMPC) TO-277A-3
Unlock Full Specs
to access all available technical data