Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103704-V8P12HM3/86A
Peak Non-Repetitive Surge Current: 140 A
Forward Current: 8 A
Number of Pins: 3
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Element Configuration: Common Anode
Max Repetitive Reverse Voltage (Vrrm): 120 V
Peak Reverse Current: 300 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103704-V8P12HM3/86A |
| Product Name | OEM Parts - OEM Parts (T - Z) - V8P12HM3/86A |