Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - V8P12-M3/86A V8P12-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 213829-V8P12-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840mV @ 8A Current - Reverse Leakage @ Vr: 300μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 213829-V8P12-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840mV @ 8A Current - Reverse Leakage @ Vr: 300μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - V8P12-M3/86A - 213829-V8P12-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V8P12-M3/86A
213829-V8P12-M3/86A
Diodes, Rectifiers - Single - V8P12-M3/86A 213829-V8P12-M3/86A
Manufacturer: Vishay Win Source Part Number: 213829-V8P12-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840mV @ 8A Current - Reverse Leakage @ Vr: 300μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213829-V8P12-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 8A
Current - Reverse Leakage @ Vr: 300μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 120V 8A Diode and Rectifier - 280-V8P12-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V 8A Diode and Rectifier
280-V8P12-M3/86A
Schottky 120V 8A Diode and Rectifier 280-V8P12-M3/86A
Diode Schottky 120V 8A 3-Pin SMPC T/R Product overview: V8P12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P12-M3/86A can be used for catalog matching and distributor lookup.

Diode Schottky 120V 8A 3-Pin SMPC T/R Product overview: V8P12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P12-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V8P12-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V8P12-M3/86AGITR-ND
Single Diodes V8P12-M3/86AGITR-ND
Diode Schottky 120V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V8P12-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V8P12-M3/86AGICT-ND
Single Diodes V8P12-M3/86AGICT-ND
Diode Schottky 120V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V8P12-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8P12-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8P12-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V8P12-M3/86A
DIODE SCHOTTKY 120V 8A TO277A

DIODE SCHOTTKY 120V 8A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8P12-M3/86A
Schottky Diodes & Rectifiers V8P12-M3/86A
Schottky Diodes & Rectifiers 8A 120V Schottky TrenchMOS

Schottky Diodes & Rectifiers 8A 120V Schottky TrenchMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 213829-V8P12-M3/86A 280-V8P12-M3/86A V8P12-M3/86AGITR-ND V8P12-M3/86A V8P12-M3/86A
Product Name Diodes, Rectifiers - Single - V8P12-M3/86A Schottky 120V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277A-3
VF 0.8400 volts 0.8400 volts
Unlock Full Specs
to access all available technical data