Vishay Precision Group Diodes, Rectifiers - Single - V8P10-M3/87A V8P10-M3/87A

Description
Manufacturer: Vishay Win Source Part Number: 902483-V8P10-M3/87A Series: eSMP®, TMBS® Features: Diode Schottky 100 V 8A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: V8P10 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -V8P10-M3/87AGICT, -V8P10-M3/87AGITR, V8P10-M3/87A-ND, V8P10-M3/87AGITR, V8P10M387A, V8P10-M3/87AGICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902483-V8P10-M3/87A Series: eSMP®, TMBS® Features: Diode Schottky 100 V 8A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: V8P10 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -V8P10-M3/87AGICT, -V8P10-M3/87AGITR, V8P10-M3/87A-ND, V8P10-M3/87AGITR, V8P10M387A, V8P10-M3/87AGICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - V8P10-M3/87A - 902483-V8P10-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V8P10-M3/87A
902483-V8P10-M3/87A
Diodes, Rectifiers - Single - V8P10-M3/87A 902483-V8P10-M3/87A
Manufacturer: Vishay Win Source Part Number: 902483-V8P10-M3/87A Series: eSMP®, TMBS® Features: Diode Schottky 100 V 8A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: V8P10 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -V8P10-M3/87AGICT, -V8P10-M3/87AGITR, V8P10-M3/87A-ND, V8P10-M3/87AGITR, V8P10M387A, V8P10-M3/87AGICT

Manufacturer: Vishay
Win Source Part Number: 902483-V8P10-M3/87A
Series: eSMP®, TMBS®
Features: Diode Schottky 100 V 8A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: V8P10
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -V8P10-M3/87AGICT, -V8P10-M3/87AGITR, V8P10-M3/87A-ND, V8P10-M3/87AGITR, V8P10M387A, V8P10-M3/87AGICT

Buy Now Datasheet
Single Diodes - V8P10-M3/87AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V8P10-M3/87AGITR-ND
Single Diodes V8P10-M3/87AGITR-ND
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V8P10-M3/87AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V8P10-M3/87AGICT-ND
Single Diodes V8P10-M3/87AGICT-ND
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
8 A 100 V 277A Diode and Rectifier - 280-V8P10-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 100 V 277A Diode and Rectifier
280-V8P10-M3/87A
8 A 100 V 277A Diode and Rectifier 280-V8P10-M3/87A
DIODE 8 A, 100 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V8P10-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 100 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P10-M3/87A can be used for catalog matching and distributor lookup.

DIODE 8 A, 100 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V8P10-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 100 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P10-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8P10-M3/87A
Schottky Diodes & Rectifiers V8P10-M3/87A
Schottky Diodes & Rectifiers 8.0 Amp 100 Volt

Schottky Diodes & Rectifiers 8.0 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8P10-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8P10-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers V8P10-M3/87A
DIODE SCHOTTKY 100V 8A TO277A

DIODE SCHOTTKY 100V 8A TO277A

Supplier's Site
Rect, Schottky, 8A, 100V, To-277A-3; Repetitive Peak Reverse Voltage Vishay - 24R8070 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Schottky, 8A, 100V, To-277A-3; Repetitive Peak Reverse Voltage Vishay
24R8070
Rect, Schottky, 8A, 100V, To-277A-3; Repetitive Peak Reverse Voltage Vishay 24R8070
RECT, SCHOTTKY, 8A, 100V, TO-277A-3; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:620V; Product Range:- RoHS Compliant: Yes

RECT, SCHOTTKY, 8A, 100V, TO-277A-3; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:620V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 902483-V8P10-M3/87A V8P10-M3/87AGITR-ND 280-V8P10-M3/87A V8P10-M3/87A V8P10-M3/87A 24R8070
Product Name Diodes, Rectifiers - Single - V8P10-M3/87A Single Diodes 8 A 100 V 277A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rect, Schottky, 8A, 100V, To-277A-3; Repetitive Peak Reverse Voltage Vishay
Package TO-277A (SMPC) Tape and Reel TO-277A-3 TO-277A
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
RoHS Compliant RoHS RoHS
IO 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH15K - Micross Components, Inc.
Specs
IFSM 40 amps
IF 400 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Specs
Package SOT-23
Tj -65 C (-85 F)
View Details