Vishay Intertechnology, Inc. Schottky 100V 8A Diode and Rectifier V8P10-E3/86A

Description
DIODE SCHOTTKY 100V 8A TO277A Product overview: V8P10-E3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P10-E3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 8A TO277A Product overview: V8P10-E3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P10-E3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 8A Diode and Rectifier - 280-V8P10-E3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-V8P10-E3/86A
Schottky 100V 8A Diode and Rectifier 280-V8P10-E3/86A
DIODE SCHOTTKY 100V 8A TO277A Product overview: V8P10-E3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P10-E3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 8A TO277A Product overview: V8P10-E3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P10-E3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V8P10-E3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V8P10-E3/86AGITR-ND
Single Diodes V8P10-E3/86AGITR-ND
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - V8P10-E3/86A - 120501-V8P10-E3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V8P10-E3/86A
120501-V8P10-E3/86A
Diodes, Rectifiers - Single - V8P10-E3/86A 120501-V8P10-E3/86A
Manufacturer: Vishay Win Source Part Number: 120501-V8P10-E3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 680mV @ 8A Current - Reverse Leakage @ Vr: 70μA @ 100V Operating Temperature - Junction: -40°C to 150°C Family Name: V8P10 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DST8100S; V8P10HM3/86A; V8P10HM3/87A; V8P10HE3_A/I; Introduction Date: September 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120501-V8P10-E3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 8A
Current - Reverse Leakage @ Vr: 70μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Family Name: V8P10
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DST8100S; V8P10HM3/86A; V8P10HM3/87A; V8P10HE3_A/I;
Introduction Date: September 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8P10-E3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8P10-E3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V8P10-E3/86A
DIODE SCHOTTKY 100V 8A TO277A

DIODE SCHOTTKY 100V 8A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-V8P10-E3/86A V8P10-E3/86AGITR-ND 120501-V8P10-E3/86A V8P10-E3/86A
Product Name Schottky 100V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - V8P10-E3/86A Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-277A (SMPC)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Single Diodes - BAT46WJ/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes, Rectifiers - Arrays - 30CTQ060STRLPBF - 1128006-30CTQ060STRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers