Diode Array 2 Independent Schottky 60V 8A Surface Mount 8-PowerTDFN
Diode Array 2 Independent Schottky 60V 8A Surface Mount 8-PowerTDFN
Diode Array 2 Independent Schottky 60V 8A Surface Mount 8-PowerTDFN
DIODE ARR SCHOTT 60V 8A FLATPAK
Schottky Diodes & Rectifiers 60V 4A dual TMBS FlatPAK 5 x 6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | V8KM60DU-M3/IGICT-ND | V8KM60DU-M3/I | V8KM60DU-M3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) |