Vishay Precision Group Diode Arrays V8K202DU-M3/H

Description
DIODE ARR SCHOTTKY 200V FLATPAK
Request a Quote Datasheet
Description
DIODE ARR SCHOTTKY 200V FLATPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-V8K202DU-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTTKY 200V FLATPAK

DIODE ARR SCHOTTKY 200V FLATPAK

Buy Now Datasheet
Diode Arrays - 112-V8K202DU-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTTKY 200V FLATPAK

DIODE ARR SCHOTTKY 200V FLATPAK

Buy Now Datasheet
Diode Arrays - 112-V8K202DU-M3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTTKY 200V FLATPAK

DIODE ARR SCHOTTKY 200V FLATPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diode Arrays
Product Number 112-V8K202DU-M3/HTR-ND
Product Name Diode Arrays
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS808C06 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers