Vishay Intertechnology, Inc. Schottky 170V Diode and Rectifier V80170PW

Description
DIODE ARRAY SCHOTTKY 170V TO3PW Product overview: V80170PW from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V80170PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 170V TO3PW Product overview: V80170PW from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V80170PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 170V Diode and Rectifier - 286-V80170PW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 170V Diode and Rectifier
286-V80170PW
Schottky 170V Diode and Rectifier 286-V80170PW
DIODE ARRAY SCHOTTKY 170V TO3PW Product overview: V80170PW from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V80170PW can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 170V TO3PW Product overview: V80170PW from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V80170PW can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - V80170PW - 213828-V80170PW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V80170PW
213828-V80170PW
Diodes, Rectifiers - Arrays - V80170PW 213828-V80170PW
Manufacturer: Vishay Win Source Part Number: 213828-V80170PW Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170V Voltage - Forward (Vf) (Max) @ If: 910mV @ 40A Current - Reverse Leakage @ Vr: 600μA @ 170V Operating Temperature - Junction: -40°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3PW Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 213828-V80170PW
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 910mV @ 40A
Current - Reverse Leakage @ Vr: 600μA @ 170V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3PW
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-V80170PW 213828-V80170PW
Product Name Schottky 170V Diode and Rectifier Diodes, Rectifiers - Arrays - V80170PW
Package Bulk TO-3; TO-3PW
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data