DIODE ARR SCHOTT 170V 40A TO3PW Product overview: V80170PW-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V80170PW-M3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-3P-3 Full Pack
Manufacturer: Vishay
Win Source Part Number: 043572-V80170PW-M3/4
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 910mV @ 40A
Current - Reverse Leakage @ Vr: 600μA @ 170V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3PW
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 170V 40A TO3PW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-V80170PW-M3/4W | V80170PW-M3/4WGI-ND | 043572-V80170PW-M3/4W | V80170PW-M3/4W |
| Product Name | 170V 40A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - V80170PW-M3/4W | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | TO-3; TO-3P-3 Full Pack | TO-3; TO-3PW | TO-3 |
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |