Vishay Precision Group Diode Arrays V80100PW-M3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-3P-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-3P-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V80100PW-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-3P-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-3P-3 Full Pack

Buy Now Datasheet
100V 40A Diode and Rectifier - 286-V80100PW-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 40A Diode and Rectifier
286-V80100PW-M3/4W
100V 40A Diode and Rectifier 286-V80100PW-M3/4W
DIODE ARR SCHOTT 100V 40A TO3PW Product overview: V80100PW-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V80100PW-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 40A TO3PW Product overview: V80100PW-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V80100PW-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - V80100PW-M3/4W - 798999-V80100PW-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V80100PW-M3/4W
798999-V80100PW-M3/4W
Diodes, Rectifiers - Arrays - V80100PW-M3/4W 798999-V80100PW-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798999-V80100PW-M3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Family Name: V80100PW Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PW Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 40A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBR60100PT_T0_00001; MBR60100PT_T0_10001 ; MBR60100PT; FST65100; Introduction Date: April 28, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798999-V80100PW-M3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: V80100PW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PW
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 40A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR60100PT_T0_00001; MBR60100PT_T0_10001 ; MBR60100PT; FST65100;
Introduction Date: April 28, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V80100PW-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V80100PW-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V80100PW-M3/4W
DIODE ARR SCHOTT 100V 40A TO3PW

DIODE ARR SCHOTT 100V 40A TO3PW

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number V80100PW-M3/4WGI-ND 286-V80100PW-M3/4W 798999-V80100PW-M3/4W V80100PW-M3/4W
Product Name Diode Arrays 100V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - V80100PW-M3/4W Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-3; TO-3P-3 Full Pack Tube TO-3
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
High-speed switching diode - BAV70M,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers