Vishay Intertechnology, Inc. Diode Arrays V80100P-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V80100P-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1216481-V80100P-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1216481-V80100P-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1216481-V80100P-E3/45
Win Source Part Number: 1216481-V80100P-E3/4 5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 750 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 780 mV @ 40 A Current - Reverse Leakage @ Vr: 800 µA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-247AD (TO-3P) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V80100P-E3/45-ND,V80 100P-E3/45GI Base Product Number: V80100 Product Status: Obsolete

Win Source Part Number: 1216481-V80100P-E3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 750
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 40 A
Current - Reverse Leakage @ Vr: 800 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-247AD (TO-3P)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V80100P-E3/45-ND,V80100P-E3/45GI
Base Product Number: V80100
Product Status: Obsolete

Buy Now Datasheet
100V 40A Diode and Rectifier - 286-V80100P-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 40A Diode and Rectifier
286-V80100P-E3/45
100V 40A Diode and Rectifier 286-V80100P-E3/45
DIODE ARR SCHOT 100V 40A TO247AD Product overview: V80100P-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V80100P-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 40A TO247AD Product overview: V80100P-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V80100P-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V80100P-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V80100P-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers V80100P-E3/45
DIODE ARR SCHOT 100V 40A TO247AD

DIODE ARR SCHOT 100V 40A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number V80100P-E3/45GI-ND 1216481-V80100P-E3/45 286-V80100P-E3/45 V80100P-E3/45
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 100V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P-3, SC-65-3 Tube TO-3
Diode Type Schottky; Schottky
VF 0.7800 volts 0.7800 volts
Unlock Full Specs
to access all available technical data