Vishay Precision Group Schottky Diodes & Rectifiers V6PW12CHM3/I

Description
TMBS® Gen 1 dual dice 120V 6A AEC-Q101
Request a Quote Datasheet
Description
TMBS® Gen 1 dual dice 120V 6A AEC-Q101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2449077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2449077
Schottky Diodes & Rectifiers 2449077
TMBS® Gen 1 dual dice 120V 6A AEC-Q101

TMBS® Gen 1 dual dice 120V 6A AEC-Q101

Supplier's Site
Schottky Diodes & Rectifiers - 2449077P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2449077P
Schottky Diodes & Rectifiers 2449077P
TMBS® Gen 1 dual dice 120V 6A AEC-Q101

TMBS® Gen 1 dual dice 120V 6A AEC-Q101

Supplier's Site
Schottky Diodes & Rectifiers - 2449076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2449076
Schottky Diodes & Rectifiers 2449076
TMBS® Gen 1 dual dice 120V 6A AEC-Q101

TMBS® Gen 1 dual dice 120V 6A AEC-Q101

Supplier's Site
Diode Arrays - 112-V6PW12CHM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 120V 3A SLIMDPAK

DIODE ARR SCHOT 120V 3A SLIMDPAK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Diode Arrays Diode Arrays
Product Number 2449077 112-V6PW12CHM3/ITR-ND
Product Name Schottky Diodes & Rectifiers Diode Arrays
Arrangement Common Catode Common Catode
Diode Type Schottky
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C9V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details