Vishay Intertechnology, Inc. Diode Arrays V6KL45DUHM3/H

Description
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V6KL45DUHM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Diode Arrays - V6KL45DUHM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Diode Arrays - V6KL45DUHM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V6KL45DUHM3/H
Schottky Diodes & Rectifiers V6KL45DUHM3/H
Schottky Diodes & Rectifiers 45V 3A dual TMBS AEC-Q101 Qualified

Schottky Diodes & Rectifiers 45V 3A dual TMBS AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V6KL45DUHM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V6KL45DUHM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V6KL45DUHM3/H
DIODE ARR SCHOTT 45V 6A FLATPAK

DIODE ARR SCHOTT 45V 6A FLATPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number V6KL45DUHM3/HGICT-ND V6KL45DUHM3/H V6KL45DUHM3/H
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details