Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN
DIODE ARR SCHOTT 45V 6A FLATPAK
Schottky Diodes & Rectifiers 45V 3A dual TMBS FlatPAK 5 x 6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | V6KL45DU-M3/IGICT-ND | V6KL45DU-M3/I | V6KL45DU-M3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |