DIODE ARR SCHOT 120V 30A TO263AC
DIODE ARR SCHOT 120V 30A TO263AC
Diode Array 1 Pair Common Cathode Schottky 120V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Schottky Diodes & Rectifiers 60A, 120V, SMPD, TRENCH SKY RECT.
DIODE ARR SCHOT 120V 30A TO263AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 112-V60DM120C-M3/ICT-ND | V60DM120C-M3/I | V60DM120C-M3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |