Diode Array 1 Pair Common Cathode Schottky 60V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOTT 60V 30A TO263AC
DIODE ARR SCHOTT 60V 30A TO263AC
Schottky Diodes & Rectifiers 60V 60A SMPD(TO-263AC)
DIODE ARR SCHOTT 60V 30A TO263AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 112-V60D60CHM3/ITR-ND | V60D60CHM3/I | V60D60CHM3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |