Vishay Intertechnology, Inc. Diode Arrays V60D45CHM3_A/I

Description
DIODE ARR SCHOTT 45V 30A TO263AC
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 30A TO263AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-V60D45CHM3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 45V 30A TO263AC

DIODE ARR SCHOTT 45V 30A TO263AC

Buy Now Datasheet
Diode Arrays - 112-V60D45CHM3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 45V 30A TO263AC

DIODE ARR SCHOTT 45V 30A TO263AC

Buy Now Datasheet
Diode Arrays - 112-V60D45CHM3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V60D45CHM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V60D45CHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers V60D45CHM3_A/I
DIODE ARR SCHOTT 45V 30A TO263AC

DIODE ARR SCHOTT 45V 30A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V60D45CHM3_A/I
Schottky Diodes & Rectifiers V60D45CHM3_A/I
Schottky Diodes & Rectifiers TMBS 45V Vrrm eSMP AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 45V Vrrm eSMP AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Schottky Diodes
Product Number 112-V60D45CHM3_A/IDKR-ND V60D45CHM3_A/I V60D45CHM3_A/I
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 7384847 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
trr 3000 ns
View Details