Diode Array 1 Pair Common Cathode Schottky 120V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 120V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 120V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Schottky Diodes & Rectifiers 60A 120V TrenchMOS
DIODE ARR SCHOTT 120V 30A SMPD
DIODE, SCHOTTKY, 60A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:960mV RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | V60D120C-M3/IGIDKR-ND | V60D120C-M3/I | V60D120C-M3/I | 38X6010 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 60A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-3 | TO-263AC | |
| Life Cycle Stage | Active |