Diode Array 1 Pair Common Cathode Schottky 200V 30A Through Hole TO-3P-3, SC-65-3
Manufacturer: Vishay
Win Source Part Number: 213826-V60200PG-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.48V @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AD (TO-3P)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOT 200V 30A TO247AD Product overview: V60200PG-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V60200PG-E3/45 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 200V 30A TO247AD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | V60200PG-E3/45-ND | 213826-V60200PG-E3/45 | 286-V60200PG-E3/45 | V60200PG-E3/45 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - V60200PG-E3/45 | 200V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |
| Package | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-247; TO-247AD (TO-3P) | Tube | TO-3; TO-247 |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |