Manufacturer: Vishay
Win Source Part Number: 902465-V60170PW-M3/4
Series: TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 170 V 30A Through Hole TO-3P-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-3P-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: V60170
Categories: Discrete Semiconductor Products
Case / Package: TO-3PW
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V60170PWM34W, V60170PW-M3/4WGI
DIODE ARR SCHOTT 170V 30A TO3PW Product overview: V60170PW-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V60170PW-M3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 170V 30A Through Hole TO-3P-3 Full Pack
DIODE ARR SCHOTT 170V 30A TO3PW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 902465-V60170PW-M3/4W | 286-V60170PW-M3/4W | V60170PW-M3/4WGI-ND | V60170PW-M3/4W |
| Product Name | Diodes, Rectifiers - Arrays - V60170PW-M3/4W | 170V 30A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 170 V 30A Through Hole TO-3P-3 Full Pack | |||
| Package | TO-3; TO-3PW | Tube | TO-3; TO-3P-3 Full Pack | TO-3 |
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |