Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - V60170G-M3/4W V60170G-M3/4W

Description
Manufacturer: Vishay Win Source Part Number: 902464-V60170G-M3/4W Series: TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 170 V 30A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: V60170 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: V60170G-M3/4WGI, V60170GM34W
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902464-V60170G-M3/4W Series: TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 170 V 30A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: V60170 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: V60170G-M3/4WGI, V60170GM34W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - V60170G-M3/4W - 902464-V60170G-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V60170G-M3/4W
902464-V60170G-M3/4W
Diodes, Rectifiers - Arrays - V60170G-M3/4W 902464-V60170G-M3/4W
Manufacturer: Vishay Win Source Part Number: 902464-V60170G-M3/4W Series: TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 170 V 30A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: V60170 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: V60170G-M3/4WGI, V60170GM34W

Manufacturer: Vishay
Win Source Part Number: 902464-V60170G-M3/4W
Series: TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 170 V 30A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: V60170
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V60170G-M3/4WGI, V60170GM34W

Buy Now Datasheet
Diode and Rectifier - 280-V60170G-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-V60170G-M3/4W
Diode and Rectifier 280-V60170G-M3/4W
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: V60170G-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V60170G-M3/4W can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: V60170G-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V60170G-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - V60170G-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 170V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 170V 30A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V60170G-M3/4W
Schottky Diodes & Rectifiers V60170G-M3/4W
Schottky Diodes & Rectifiers 60A 170V TrenchMOS

Schottky Diodes & Rectifiers 60A 170V TrenchMOS

Buy Now Datasheet
Schottky Rectifier, Common Cathode, 60A, 170V, To-220Ab; Repetitive Peak Reverse Voltage Vishay - 46W3192 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 60A, 170V, To-220Ab; Repetitive Peak Reverse Voltage Vishay
46W3192
Schottky Rectifier, Common Cathode, 60A, 170V, To-220Ab; Repetitive Peak Reverse Voltage Vishay 46W3192
SCHOTTKY RECTIFIER, COMMON CATHODE, 60A, 170V, TO-220AB; Repetitive Peak Reverse Voltage:170V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 60A, 170V, TO-220AB; Repetitive Peak Reverse Voltage:170V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - V60170G-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V60170G-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V60170G-M3/4W
DIODE ARR SCHOT 170V 30A TO220-3

DIODE ARR SCHOT 170V 30A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 902464-V60170G-M3/4W 280-V60170G-M3/4W V60170G-M3/4WGI-ND V60170G-M3/4W 46W3192 V60170G-M3/4W
Product Name Diodes, Rectifiers - Arrays - V60170G-M3/4W Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Rectifier, Common Cathode, 60A, 170V, To-220Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 170 V 30A Through Hole TO-220-3
Package TO-220; TO-220-3 Rail/Tube TO-220; TO-220-3 TO-220-3 TO-220AB TO-220
RoHS Compliant RoHS RoHS
IO 30 amps
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual common cathode low-leakage diode - BAV170QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details