Vishay Precision Group Diodes, Rectifiers - Arrays - V60100PW-M3/4W V60100PW-M3/4W

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798993-V60100PW-M3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: V60100PW Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PW Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBR60100PT C0G; MBR60100PT C0; MBR60100PTHC0; MBR60100PT; Introduction Date: April 28, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798993-V60100PW-M3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: V60100PW Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PW Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBR60100PT C0G; MBR60100PT C0; MBR60100PTHC0; MBR60100PT; Introduction Date: April 28, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - V60100PW-M3/4W - 798993-V60100PW-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V60100PW-M3/4W
798993-V60100PW-M3/4W
Diodes, Rectifiers - Arrays - V60100PW-M3/4W 798993-V60100PW-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798993-V60100PW-M3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: V60100PW Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PW Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBR60100PT C0G; MBR60100PT C0; MBR60100PTHC0; MBR60100PT; Introduction Date: April 28, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798993-V60100PW-M3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: V60100PW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PW
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR60100PT C0G; MBR60100PT C0; MBR60100PTHC0; MBR60100PT;
Introduction Date: April 28, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Diode Arrays - V60100PW-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-3P-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-3P-3 Full Pack

Buy Now Datasheet
100V 30A Diode and Rectifier - 286-V60100PW-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 30A Diode and Rectifier
286-V60100PW-M3/4W
100V 30A Diode and Rectifier 286-V60100PW-M3/4W
DIODE ARR SCHOTT 100V 30A TO3PW Product overview: V60100PW-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V60100PW-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 30A TO3PW Product overview: V60100PW-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V60100PW-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V60100PW-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V60100PW-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V60100PW-M3/4W
DIODE ARR SCHOTT 100V 30A TO3PW

DIODE ARR SCHOTT 100V 30A TO3PW

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 798993-V60100PW-M3/4W V60100PW-M3/4WGI-ND 286-V60100PW-M3/4W V60100PW-M3/4W
Product Name Diodes, Rectifiers - Arrays - V60100PW-M3/4W Diode Arrays 100V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.8600 volts 0.8600 volts
VR 100 volts
IR 1 mA
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data