Vishay Intertechnology, Inc. 100V 30A Diode and Rectifier V60100C-5700M3/4W

Description
DIODE ARR SCHOT 100V 30A TO220AB Product overview: V60100C-5700M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V60100C-5700M3/4 W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 100V 30A TO220AB Product overview: V60100C-5700M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V60100C-5700M3/4 W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 30A Diode and Rectifier - 286-V60100C-5700M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 30A Diode and Rectifier
286-V60100C-5700M3/4W
100V 30A Diode and Rectifier 286-V60100C-5700M3/4W
DIODE ARR SCHOT 100V 30A TO220AB Product overview: V60100C-5700M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V60100C-5700M3/4 W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 30A TO220AB Product overview: V60100C-5700M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V60100C-5700M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - V60100C-5700M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Array

Diode Array

Buy Now Datasheet
Diodes, Rectifiers - Arrays - V60100C-5700M3/4W - 804811-V60100C-5700M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V60100C-5700M3/4W
804811-V60100C-5700M3/4W
Diodes, Rectifiers - Arrays - V60100C-5700M3/4W 804811-V60100C-5700M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 804811-V60100C-5700M 3/4W Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804811-V60100C-5700M3/4W
Part Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V60100C-5700M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V60100C-5700M3/4W
DIODE ARR SCHOT 100V 30A TO220AB

DIODE ARR SCHOT 100V 30A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-V60100C-5700M3/4W V60100C-5700M3/4W-ND 804811-V60100C-5700M3/4W V60100C-5700M3/4W
Product Name 100V 30A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - V60100C-5700M3/4W Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details