Vishay Precision Group Schottky 45V 3A Diode and Rectifier V4PAL45HM3/I

Description
DIODE SCHOTTKY 45V 3A DO221BC Product overview: V4PAL45HM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V4PAL45HM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 3A DO221BC Product overview: V4PAL45HM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V4PAL45HM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 3A Diode and Rectifier - 280-V4PAL45HM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 3A Diode and Rectifier
280-V4PAL45HM3/I
Schottky 45V 3A Diode and Rectifier 280-V4PAL45HM3/I
DIODE SCHOTTKY 45V 3A DO221BC Product overview: V4PAL45HM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V4PAL45HM3/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 3A DO221BC Product overview: V4PAL45HM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V4PAL45HM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V4PAL45HM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V4PAL45HM3/ITR-ND
Single Diodes V4PAL45HM3/ITR-ND
Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Diodes, Rectifiers - Single - V4PAL45HM3/I - 902460-V4PAL45HM3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V4PAL45HM3/I
902460-V4PAL45HM3/I
Diodes, Rectifiers - Single - V4PAL45HM3/I 902460-V4PAL45HM3/I
Manufacturer: Vishay Win Source Part Number: 902460-V4PAL45HM3/I Series: TMBS® Features: Diode Schottky 45 V 3A Surface Mount DO-221BC (SMPA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-221BC, SMA Flat Leads Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: V4PAL45 Categories: Discrete Semiconductor Products Case / Package: DO-221BC (SMPA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 14000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: V4PAL45HM3/ITR, V4PAL45HM3/ICT, V4PAL45HM3/IDKR

Manufacturer: Vishay
Win Source Part Number: 902460-V4PAL45HM3/I
Series: TMBS®
Features: Diode Schottky 45 V 3A Surface Mount DO-221BC (SMPA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-221BC, SMA Flat Leads Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: V4PAL45
Categories: Discrete Semiconductor Products
Case / Package: DO-221BC (SMPA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 14000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V4PAL45HM3/ITR, V4PAL45HM3/ICT, V4PAL45HM3/IDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V4PAL45HM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V4PAL45HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers V4PAL45HM3/I
DIODE SCHOTTKY 45V 3A DO221BC

DIODE SCHOTTKY 45V 3A DO221BC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-V4PAL45HM3/I V4PAL45HM3/ITR-ND 902460-V4PAL45HM3/I V4PAL45HM3/I
Product Name Schottky 45V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - V4PAL45HM3/I Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-221BC (SMPA)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
High Current Power Rectifiers - HRSET050412 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
Diodes, Rectifiers - Arrays - BAS4005E6433HTMA1 - 1022081-BAS4005E6433HTMA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 1 volts
View Details
7 suppliers