Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single V4PAL45HM3_A/I

Description
Win Source Part Number: 1103643-V4PAL45HM3_A /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 14,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 430 mV @ 2 A Current - Reverse Leakage @ Vr: 450 µA @ 45 V Capacitance @ Vr, F: 450pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-221BC, SMA Flat Leads Exposed Pad Supplier Device Package: DO-221BC (SMPA) Alternative Parts (Cross-Reference): VSSB7L45-M3/52T; VSSC8L45-M3/57T; VS-6CWQ10FN-M3; VS-30WQ06FNTRR-M3; B340A-13-F; B360-13-FV4PAL45HM3 A/I; V4PAL45HM3-A/I; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V4PAL45HM3_A/IGITR,V 4PAL45HM3_A/IGICT,V4 PAL45HM3_A/IGIDKR Base Product Number: V4PAL45
Request a Quote Datasheet
Description
Win Source Part Number: 1103643-V4PAL45HM3_A /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 14,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 430 mV @ 2 A Current - Reverse Leakage @ Vr: 450 µA @ 45 V Capacitance @ Vr, F: 450pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-221BC, SMA Flat Leads Exposed Pad Supplier Device Package: DO-221BC (SMPA) Alternative Parts (Cross-Reference): VSSB7L45-M3/52T; VSSC8L45-M3/57T; VS-6CWQ10FN-M3; VS-30WQ06FNTRR-M3; B340A-13-F; B360-13-FV4PAL45HM3 A/I; V4PAL45HM3-A/I; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V4PAL45HM3_A/IGITR,V 4PAL45HM3_A/IGICT,V4 PAL45HM3_A/IGIDKR Base Product Number: V4PAL45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1103643-V4PAL45HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1103643-V4PAL45HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1103643-V4PAL45HM3_A/I
Win Source Part Number: 1103643-V4PAL45HM3_A /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 14,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 430 mV @ 2 A Current - Reverse Leakage @ Vr: 450 µA @ 45 V Capacitance @ Vr, F: 450pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-221BC, SMA Flat Leads Exposed Pad Supplier Device Package: DO-221BC (SMPA) Alternative Parts (Cross-Reference): VSSB7L45-M3/52T; VSSC8L45-M3/57T; VS-6CWQ10FN-M3; VS-30WQ06FNTRR-M3; B340A-13-F; B360-13-FV4PAL45HM3 A/I; V4PAL45HM3-A/I; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V4PAL45HM3_A/IGITR,V 4PAL45HM3_A/IGICT,V4 PAL45HM3_A/IGIDKR Base Product Number: V4PAL45

Win Source Part Number: 1103643-V4PAL45HM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 430 mV @ 2 A
Current - Reverse Leakage @ Vr: 450 µA @ 45 V
Capacitance @ Vr, F: 450pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: DO-221BC, SMA Flat Leads Exposed Pad
Supplier Device Package: DO-221BC (SMPA)
Alternative Parts (Cross-Reference): VSSB7L45-M3/52T; VSSC8L45-M3/57T; VS-6CWQ10FN-M3; VS-30WQ06FNTRR-M3; B340A-13-F; B360-13-FV4PAL45HM3 A/I; V4PAL45HM3-A/I;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V4PAL45HM3_A/IGITR,V4PAL45HM3_A/IGICT,V4PAL45HM3_A/IGIDKR
Base Product Number: V4PAL45

Buy Now Datasheet
Single Diodes - V4PAL45HM3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Single Diodes - V4PAL45HM3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Single Diodes - V4PAL45HM3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Schottky 3A 45V Diode and Rectifier - 280-V4PAL45HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 45V Diode and Rectifier
280-V4PAL45HM3_A/I
Schottky 3A 45V Diode and Rectifier 280-V4PAL45HM3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 45V V(RRM), Silicon, DO-221BC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPA, 2 PIN Product overview: V4PAL45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V4PAL45HM3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 45V V(RRM), Silicon, DO-221BC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPA, 2 PIN Product overview: V4PAL45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V4PAL45HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V4PAL45HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V4PAL45HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers V4PAL45HM3_A/I
DIODE SCHOTTKY 45V 3A DO221BC

DIODE SCHOTTKY 45V 3A DO221BC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V4PAL45HM3_A/I
Schottky Diodes & Rectifiers V4PAL45HM3_A/I
Schottky Diodes & Rectifiers TMBS 45V 4A SMPA AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 45V 4A SMPA AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1103643-V4PAL45HM3_A/I V4PAL45HM3_A/IGIDKR-ND 280-V4PAL45HM3_A/I V4PAL45HM3_A/I V4PAL45HM3_A/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 3A 45V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-221BC, SMA Flat Leads Exposed Pad DO-221BC-2
Unlock Full Specs
to access all available technical data