40A, 45V, SlimDPAK, DUAL TRENCH SKY REC
40A, 45V, SlimDPAK, DUAL TRENCH SKY REC
40A, 45V, SlimDPAK, DUAL TRENCH SKY REC
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Diodes & Rectifiers 40A If(AV) TO-252AE AEC-Q101 Qualified
DIODE ARR SCHOT 45V 20A SLIMDPAK
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 2387504 | V40PWM45CHM3/IGICT-ND | V40PWM45CHM3/I | V40PWM45CHM3/I |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Diode Type | Schottky | |||
| Diode Applications | Rectifier | |||
| RoHS Compliant | RoHS |