Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number: 1103635-V40PWM10CHM3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 890 mV @ 20 A
Current - Reverse Leakage @ Vr: 400 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: SlimDPAK
Alternative Parts (Cross-Reference): V40PWM10CHM3/IV40PWM
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V40PWM10CHM3/IGICT,V
Base Product Number: V40PWM10
40A, 100V, SlimDPAK, DUAL TRENCH SKY RE
40A, 100V, SlimDPAK, DUAL TRENCH SKY RE
40A, 100V, SlimDPAK, DUAL TRENCH SKY RE
DIODE ARR SCHOTT 100V SLIMDPAK Product overview: V40PWM10CHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40PWM10CHM3/I can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V SLIMDPAK
Schottky Diodes & Rectifiers 40A If(AV) TO-252AE AEC-Q101 Qualified
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | V40PWM10CHM3/IGITR-ND | 1103635-V40PWM10CHM3/I | 2387497 | 286-V40PWM10CHM3/I | V40PWM10CHM3/I | V40PWM10CHM3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky Diodes & Rectifiers | 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Tape & Reel (TR) | DPAK | TO-252AE-3 |
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.8900 volts | 0.8900 volts |