Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOT 60V 20A SLIMDPAK
Schottky Diodes & Rectifiers 40A If(AV) TO-252AE AEC-Q101 Qualified
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | V40PW60CHM3/IGIDKR-ND | V40PW60CHM3/I | V40PW60CHM3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |