Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOT 45V 20A SLIMDPAK
SCHOTTKY RECTIFIER, 40A, 45V, SLIMDPAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage Max:640mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers If(AV) 40A Vrrm 45V TMBS eSMP Trench MOS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-V40PW45C-M3/IDKR-ND | V40PW45C-M3/I | 79Y7505 | V40PW45C-M3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 40A, 45V, Slimdpak; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; SlimDPAK | TO-252AE-3 | |
| Life Cycle Stage | Active | |||
| VF | 0.6400 volts | 0.6400 volts |