40A, 200V, SlimDPAK, DUAL TRENCH SKY RE
40A, 200V, SlimDPAK, DUAL TRENCH SKY RE
40A, 200V, SlimDPAK, DUAL TRENCH SKY RE
DIODE ARR SCHOTTKY 200V SLIMDPAK
DIODE ARR SCHOTTKY 200V SLIMDPAK
DIODE ARR SCHOTT 200V SLIMDPAK
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 2315430 | 112-V40PW22CHM3/ICT-ND | V40PW22CHM3/I |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Diode Type | Schottky | ||
| Diode Applications | Rectifier | ||
| RoHS Compliant | RoHS |