Vishay Precision Group Schottky 20A 150V DPAK Diode and Rectifier V40PW15CHM3/I

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 150V V(RRM), Silicon, DPAK-3/2 Product overview: V40PW15CHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 150V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 150V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40PW15CHM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 150V V(RRM), Silicon, DPAK-3/2 Product overview: V40PW15CHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 150V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 150V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40PW15CHM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20A 150V DPAK Diode and Rectifier - 280-V40PW15CHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20A 150V DPAK Diode and Rectifier
280-V40PW15CHM3/I
Schottky 20A 150V DPAK Diode and Rectifier 280-V40PW15CHM3/I
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 150V V(RRM), Silicon, DPAK-3/2 Product overview: V40PW15CHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 150V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 150V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40PW15CHM3/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 150V V(RRM), Silicon, DPAK-3/2 Product overview: V40PW15CHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 150V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 150V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40PW15CHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - V40PW15CHM3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - V40PW15CHM3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - V40PW15CHM3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325800-V40PW15CHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325800-V40PW15CHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325800-V40PW15CHM3/I
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325800-V40PW15CHM3/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 4,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 20 A Current - Reverse Leakage @ Vr: 500 µA @ 150 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Supplier Device Package: SlimDPAK Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: V40PW15CHM3/I-ND,V40 PW15CHM3/IGIDKR,V40P W15CHM3/IGICT,V40PW1 5CHM3/IGITR Base Product Number: V40PW15 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325800-V40PW15CHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 4,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 20 A
Current - Reverse Leakage @ Vr: 500 µA @ 150 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Supplier Device Package: SlimDPAK
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V40PW15CHM3/I-ND,V40PW15CHM3/IGIDKR,V40PW15CHM3/IGICT,V40PW15CHM3/IGITR
Base Product Number: V40PW15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V40PW15CHM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V40PW15CHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers V40PW15CHM3/I
DIODE ARR SCHOTT 150V SLIMDPAK

DIODE ARR SCHOTT 150V SLIMDPAK

Supplier's Site
Schottky Rectifier, 40A, 150V, Slimdpak; Repetitive Peak Reverse Voltage Vishay - 81Y7690 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40A, 150V, Slimdpak; Repetitive Peak Reverse Voltage Vishay
81Y7690
Schottky Rectifier, 40A, 150V, Slimdpak; Repetitive Peak Reverse Voltage Vishay 81Y7690
SCHOTTKY RECTIFIER, 40A, 150V, SLIMDPAK; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage Max:1.45V RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40A, 150V, SLIMDPAK; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage Max:1.45V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V40PW15CHM3/I
Schottky Diodes & Rectifiers V40PW15CHM3/I
Schottky Diodes & Rectifiers If(AV) 40A Vrrm 150V TMBS eSMP Trench MOS

Schottky Diodes & Rectifiers If(AV) 40A Vrrm 150V TMBS eSMP Trench MOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 280-V40PW15CHM3/I V40PW15CHM3/IGITR-ND 1325800-V40PW15CHM3/I V40PW15CHM3/I 81Y7690 V40PW15CHM3/I
Product Name Schottky 20A 150V DPAK Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 40A, 150V, Slimdpak; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK DPAK; SlimDPAK TO-252AE-3
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data