Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3
DIODE ARR SCHOT 150V 20A TO220AB Product overview: V40M150C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40M150C-M3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324068-V40M150C-M3/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1.43 V @ 20 A
Current - Reverse Leakage @ Vr: 250 µA @ 150 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Supplier Device Package: TO-220AB
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V40M150C-M3/4WGI
Base Product Number: V40M150
RoHS Status: ROHS3 Compliant
DIODE ARR SCHOT 150V 20A TO220AB
Schottky Diodes & Rectifiers 40A,150V,TRENCH SKY RECT.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | V40M150C-M3/4WGI-ND | 286-V40M150C-M3/4W | 1324068-V40M150C-M3/4W | V40M150C-M3/4W | V40M150C-M3/4W |
| Product Name | Diode Arrays | 150V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Schottky; Schottky |