Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
SCHOTTKY RECT, DUAL, 40A, 150V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:1.47V; RoHS Compliant: Yes
DIODE ARR SCHOT 150V 20A TO263AC
Schottky Diodes & Rectifiers 150V 40A SMPD(TO-263AC)
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | V40DM150C-M3/IGIDKR-ND | 99AC0718 | V40DM150C-M3/I | V40DM150C-M3/I |
| Product Name | Diode Arrays | Schottky Rect, Dual, 40A, 150V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC | TO-263AC-3 | |
| RoHS Compliant | RoHS |